onsemi -100V 2A 30W TO-220 Bipolar Transistor BD240CTU

Description
PNP BJT Transistor, TO-220, -100V VCBO, 2A IC, 30W PD Product overview: BD240CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 2A, 30W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, 2A, 30W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD240CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, TO-220, -100V VCBO, 2A IC, 30W PD Product overview: BD240CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 2A, 30W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, 2A, 30W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD240CTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-100V 2A 30W TO-220 Bipolar Transistor
276-BD240CTU
-100V 2A 30W TO-220 Bipolar Transistor 276-BD240CTU
PNP BJT Transistor, TO-220, -100V VCBO, 2A IC, 30W PD Product overview: BD240CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 2A, 30W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, 2A, 30W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD240CTU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, TO-220, -100V VCBO, 2A IC, 30W PD Product overview: BD240CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100V, 2A, 30W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, -100V, 2A, 30W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD240CTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD240CTUFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD240CTUFS-ND
Single Bipolar Transistors BD240CTUFS-ND
Bipolar (BJT) Transistor PNP 100V 2A 30W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 100V 2A 30W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD240CTU - 079597-BD240CTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD240CTU
079597-BD240CTU
TRANSISTORS - Transistors (BJT) - Single - BD240CTU 079597-BD240CTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079597-BD240CTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 300μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079597-BD240CTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Bipolar Transistors - BJT PNP Epitaxial Sil - 598-BD240CTU - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT PNP Epitaxial Sil
598-BD240CTU
Bipolar Transistors - BJT PNP Epitaxial Sil 598-BD240CTU
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD240CTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD240CTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD240CTU
TRANS PNP 100V 2A TO220-3

TRANS PNP 100V 2A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD240CTU
Bipolar Transistors - BJT BD240CTU
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BD240CTU BD240CTUFS-ND 079597-BD240CTU 598-BD240CTU BD240CTU BD240CTU
Product Name -100V 2A 30W TO-220 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD240CTU Bipolar Transistors - BJT PNP Epitaxial Sil Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 150 volts 150 volts 100 volts
VCBO -100 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC847BE6433HTMA1 - 1022439-BC847BE6433HTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers
Bipolar Transistors - 6697708P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details