Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200963-BD240A
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 300μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 200
PNP BJT 60V 2A TO-220 Power Transistor Product overview: BD240A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD240A can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 2A 30W Through Hole TO-220-3
TRANS PNP 60V 2A TO220-3
TRANS PNP 60V 2A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 200963-BD240A | 276-BD240A | BD240A-ND | BD240A | BD240A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD240A | 60V 2A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | -60 volts |