Bipolar (BJT) Transistor NPN 100V 2A 30W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BD239C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD239C can be used for catalog matching and distributor lookup.
NPN Epitaxial Silicon Transistor
TRANS NPN 100V 2A TO220-3
TRANS, NPN, 100V, 2A, 30W, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:30W; DC Collector Current:2A; DC Current Gain hFE:15hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BD239C-ND | 2087-BD239C | BD239C | BD239C | 64AH2629 | BD239C |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 100V, 2A, 30W, To-220; Transistor Polarity Onsemi | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | Bulk | TO-220; TO-220 | TO-3; TO-220 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 2000 milliamps | 2000 milliamps |