Bipolar (BJT) Transistor NPN 80V 2A 30W Through Hole TO-220-3
NPN BJT Transistor, 80V, 2A, TO-220, Through Hole Product overview: BD239BTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD239BTU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1048984-BD239BTU
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 30 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 200mA, 1A
Current - Collector Cutoff (Max): 300µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 1A, 4V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): LM395T; TIP29A; KSD526OTU; TIP112TU; TIP41C;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Fairchild Semiconductor
Other Names: FAIFSCBD239BTU,2156-
Base Product Number: BD239
NPN Epitaxial Silicon Transistor
TRANS NPN 80V 2A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BD239BTU-ND | 276-BD239BTU | 1048984-BD239BTU | BD239BTU | BD239BTU |
| Product Name | Single Bipolar Transistors | Through-Hole 80V 2A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 80 volts | 80 volts | |||
| VCBO | 80 volts |