NPN BJT Power Transistor, 2A, 80V, 25W, TO-126 Product overview: BD237STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 80V, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 80V, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD237STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769827-BD237STU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 25W
Transistor Type: NPN
Frequency - Transition: 3MHz
Family Name: BD237
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 1A, 2V
Alternative Parts (Cross-Reference): BD237; BD237-BP; BD237; BD237-BP-HF;
Introduction Date: June 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 80V 2A 3MHz 25W Through Hole TO-126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 80V 2A TO126-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD237STU | 769827-BD237STU | BD237STUFS-ND | BD237STU | BD237STU |
| Product Name | 2A 80V 25W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD237STU | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 2000 milliamps | 0.1000 milliamps | 2000 milliamps | ||
| VCEO | 400 volts | 80 volts | |||
| VCBO | 100 volts | ||||
| fT | 3 MHz |