onsemi 60V 2A 25W Bipolar Transistor BD236STU

Description
PNP BJT Transistor, 60V VCEO, 2A IC, 25W PD, TO-126 Product overview: BD236STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD236STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 60V VCEO, 2A IC, 25W PD, TO-126 Product overview: BD236STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD236STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2A 25W Bipolar Transistor
276-BD236STU
60V 2A 25W Bipolar Transistor 276-BD236STU
PNP BJT Transistor, 60V VCEO, 2A IC, 25W PD, TO-126 Product overview: BD236STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD236STU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V VCEO, 2A IC, 25W PD, TO-126 Product overview: BD236STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 25W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 25W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD236STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD236STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD236STU-ND
Single Bipolar Transistors BD236STU-ND
Bipolar (BJT) Transistor PNP 60V 2A 3MHz 25W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 60V 2A 3MHz 25W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD236STU - 200962-BD236STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD236STU
200962-BD236STU
TRANSISTORS - Transistors (BJT) - Single - BD236STU 200962-BD236STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200962-BD236STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 25 @ 1A, 2V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200962-BD236STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1A, 2V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920

Buy Now Datasheet
 - BD236STU - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD236STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD236STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD236STU
TRANS PNP 60V 2A TO126-3

TRANS PNP 60V 2A TO126-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-BD236STU BD236STU-ND 200962-BD236STU BD236STU BD236STU
Product Name 60V 2A 25W Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD236STU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
IC(max) 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts
VCBO -60 volts
fT 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR129E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
PNP general-purpose transistor - 2PA1576S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
5 suppliers
Bipolar Transistors - 155030P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details