onsemi TRANSISTORS - Transistors (BJT) - Single - BD234STU BD234STU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 913145-BD234STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 2 A 3MHz 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD234 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 913145-BD234STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 2 A 3MHz 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD234 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD234 is a PNP epitaxial silicon transistor for medium power linear and switching applications, housed in a TO-126 package measuring 8.00 mm × 3.25 mm. It has a collector-base voltage of 45 V, collector-emitter voltage of 45 V, and can handle a continuous collector current of 2 A with a power dissipation of 25 W at 25°C. The junction temperature rating is 150°C, and the current gain (hFE) ranges from 40 to 25 at collector currents of 150 mA and 1 A respectively. The collector-emitter saturation voltage is -0.6 V at I_C = -1 A and I_B = -0.1 A, with a base-emitter on voltage of -1.3 V. The current gain bandwidth product is 3 MHz.

Datasheet Summary
Powered by GS/AI

The BD234 is a PNP epitaxial silicon transistor for medium power linear and switching applications, housed in a TO-126 package measuring 8.00 mm × 3.25 mm. It has a collector-base voltage of 45 V, collector-emitter voltage of 45 V, and can handle a continuous collector current of 2 A with a power dissipation of 25 W at 25°C. The junction temperature rating is 150°C, and the current gain (hFE) ranges from 40 to 25 at collector currents of 150 mA and 1 A respectively. The collector-emitter saturation voltage is -0.6 V at I_C = -1 A and I_B = -0.1 A, with a base-emitter on voltage of -1.3 V. The current gain bandwidth product is 3 MHz.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD234STU - 913145-BD234STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD234STU
913145-BD234STU
TRANSISTORS - Transistors (BJT) - Single - BD234STU 913145-BD234STU
Manufacturer: ON Semiconductor Win Source Part Number: 913145-BD234STU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 2 A 3MHz 25 W Through Hole TO-126-3 Package: Tube Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD234 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 913145-BD234STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 2 A 3MHz 25 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD234
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 913145-BD234STU
Product Name TRANSISTORS - Transistors (BJT) - Single - BD234STU
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
 - 2EDN7524FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type SO-8; PG-DSO-8
View Details
Bipolar Transistors - 1220629 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details