onsemi TRANSISTORS - Transistors (BJT) - Single - BD234G BD234G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022865-BD234G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 25 @ 1A, 2V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022865-BD234G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 25 @ 1A, 2V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD234G - 1022865-BD234G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD234G
1022865-BD234G
TRANSISTORS - Transistors (BJT) - Single - BD234G 1022865-BD234G
Manufacturer: ON Semiconductor Win Source Part Number: 1022865-BD234G Packaging: Bulk Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 25 @ 1A, 2V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1022865-BD234G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1A, 2V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BD234G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD234G-ND
Single Bipolar Transistors BD234G-ND
Bipolar (BJT) Transistor PNP 45V 2A 3MHz 25W Through Hole TO-126

Bipolar (BJT) Transistor PNP 45V 2A 3MHz 25W Through Hole TO-126

Buy Now Datasheet
Singapore, Singapore
45V 2A 3MHz Bipolar Transistor
276-BD234G
45V 2A 3MHz Bipolar Transistor 276-BD234G
PNP BJT Transistor, 45V, 2A, 3MHz, TO-225 Product overview: BD234G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD234G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V, 2A, 3MHz, TO-225 Product overview: BD234G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 2A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 2A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD234G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PNP 45V 2A TO-225 - 598-BD234G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 2A TO-225
598-BD234G
TRANS PNP 45V 2A TO-225 598-BD234G
TRANS PNP 45V 2A TO-225

TRANS PNP 45V 2A TO-225

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD234G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD234G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD234G
TRANS PNP 45V 2A TO126

TRANS PNP 45V 2A TO126

Supplier's Site
Bipolar Transistor, Pnp -45V To-225; Transistor Polarity Onsemi - 26K3498 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -45V To-225; Transistor Polarity Onsemi
26K3498
Bipolar Transistor, Pnp -45V To-225; Transistor Polarity Onsemi 26K3498
BIPOLAR TRANSISTOR, PNP -45V TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -45V TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:2A; Power Dissipation:25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD234G
Bipolar Transistors - BJT BD234G
Bipolar Transistors - BJT 2A 45V 25W PNP

Bipolar Transistors - BJT 2A 45V 25W PNP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022865-BD234G BD234G-ND 276-BD234G 598-BD234G BD234G 26K3498 BD234G
Product Name TRANSISTORS - Transistors (BJT) - Single - BD234G Single Bipolar Transistors 45V 2A 3MHz Bipolar Transistor TRANS PNP 45V 2A TO-225 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp -45V To-225; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT3; TO-225AA TO-225AA, TO-126-3 TO-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
 - BCR192WH6327XTSA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers