Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200958-BD17910STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 800mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 80V 3A 3MHz 30W Through Hole TO-126-3
TRANS NPN 80V 3A TO126-3 Product overview: BD17910STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD17910STU can be used for catalog matching and distributor lookup.
TRANS NPN 80V 3A TO126-3
TRANS NPN 80V 3A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 200958-BD17910STU | BD17910STU-ND | 276-BD17910STU | BD17910STU | BD17910STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD17910STU | Single Bipolar Transistors | 80V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | Bulk | TO-225AA, TO-126-3 | |
| Packing Method | Bulk | Tube; Tube | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts |