Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121238-BD17610STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 800mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
Bipolar (BJT) Transistor PNP 45V 3A 3MHz 30W Through Hole TO-126-3
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
PNP BJT Transistor, 45V, 3A, 3MHz, TO-126 Product overview: BD17610STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A, 3MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, 3MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD17610STU can be used for catalog matching and distributor lookup.
TRANS PNP 45V 3A TO126-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 121238-BD17610STU | BD17610STU-ND | BD17610STU | 276-BD17610STU | BD17610STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD17610STU | Single Bipolar Transistors | 45V 3A 3MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | SOT3; TO-126 | TO-225AA, TO-126-3 | TO-126-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 45 volts | 45 volts |