onsemi Single Bipolar Transistors BD17516STU

Description
Bipolar (BJT) Transistor NPN 45V 3A 3MHz 30W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 3A 3MHz 30W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD17516STUFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD17516STUFS-ND
Single Bipolar Transistors BD17516STUFS-ND
Bipolar (BJT) Transistor NPN 45V 3A 3MHz 30W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 45V 3A 3MHz 30W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD17516STU - 079592-BD17516STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD17516STU
079592-BD17516STU
TRANSISTORS - Transistors (BJT) - Single - BD17516STU 079592-BD17516STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079592-BD17516STU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 800mV @ 100mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079592-BD17516STU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 800mV @ 100mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BD17516STU
Bipolar Transistor 2087-BD17516STU
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD17516STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD17516STU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD17516STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD17516STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD17516STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD17516STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD17516STU
TRANS NPN 45V 3A TO126-3

TRANS NPN 45V 3A TO126-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD17516STU
Bipolar Transistors - BJT BD17516STU
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD17516STUFS-ND 079592-BD17516STU 2087-BD17516STU BD17516STU BD17516STU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD17516STU Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126 Tube
Packing Method Tube Tube; Tube
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data