NPN BJT Power Transistor, 350V, 500mA, 20W, TO-126 Product overview: BD159STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500mA, 20W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 500mA, 20W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD159STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 350V 500mA 20W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079590-BD159STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-126
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
TRANS NPN 350V 0.5A TO126-3
TRANS NPN 350V 0.5A TO126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD159STU | BD159STUOS-ND | 079590-BD159STU | BD159STU | BD159STU | 598-BD159STU |
| Product Name | 350V 500mA 20W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD159STU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT NPN Epitaxial Sil |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 350 volts | 350 volts | 350 volts | 160 volts | ||
| VCBO | 375 volts | |||||
| PD | 20000 milliwatts | 20000 milliwatts |