Bipolar (BJT) Transistor NPN 350V 500mA 20W Through Hole TO-126
BIPOLAR TRANSISTOR, NPN, 350V; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:500mA; Power Dissipation:20W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 350V 0.5A TO126
TRANS NPN 350V 0.5A TO126
Bipolar Transistors - BJT 0.5A 350V 20W NPN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD159GOS-ND | 26K3495 | BD159G | BD159G | BD159G |
| Product Name | Single Bipolar Transistors | Bipolar Transistor, Npn, 350V; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-225AA, TO-126-3 | TO-3 | TO-225AA, TO-126-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 350 volts | 350 volts | 350 volts |