Bipolar (BJT) Transistor NPN 300V 500mA 20W Through Hole TO-126-3
TRANS NPN 300V 0.5A TO126-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD158STU-ND | BD158STU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |