onsemi TRANSISTORS - Transistors (BJT) - Single - BD158 BD158

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200957-BD158 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-126 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200957-BD158 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-126 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD158 - 200957-BD158 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD158
200957-BD158
TRANSISTORS - Transistors (BJT) - Single - BD158 200957-BD158
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200957-BD158 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-126 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 30 @ 50mA, 10V Maximum Power Dissipation: 20W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200957-BD158
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-126
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 200957-BD158
Product Name TRANSISTORS - Transistors (BJT) - Single - BD158
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 22031504 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1219949 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details