Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 079589-BD140G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Audio
1.5 A, 80 V PNP Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: BD140G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 80 V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5 A, 80 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD140G can be used for catalog matching and distributor lookup.
TRANS PNP 80V 1.5A TO126
BIPOLAR TRANSISTOR, PNP -80V TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, 80 V, 1.25 W, -1.5 A, 40 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD140GOS-ND | 079589-BD140G | 276-BD140G | BD140G | 26K3494 | 37K9430 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD140G | 1.5 A 80 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp -80V To-225; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 80 V, 1.25 W, -1.5 A, 40 Rohs Compliant Onsemi |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | |
| Package Type | TO-225AA, TO-126-3 | SOT3; TO-225AA | TO-3 | TO-3 | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts |