Manufacturer: ON Semiconductor
Win Source Part Number: 913136-BD14016STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 1.5 A - 1.25 W Through Hole TO-126-3
Package: TO-225AA, TO-126-3
Package: Tube
Mounting: Through Hole
Family Name: BD140
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1920
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole TO-126-3
Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD14016STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD14016STU can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, PNP, -80V, TO-126; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -80 V, 1.25 W, -1.5 A, 100 RoHS Compliant: Yes
TRANS PNP 80V 1.5A TO126-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 913136-BD14016STU | BD14016STU-ND | 2087-BD14016STU | 82C0707 | 31Y0544 | BD14016STU | BD14016STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD14016STU | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistor, Pnp, -80V, To-126; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 1.25 W, -1.5 A, 100 Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | PNP | ||
| Package Type | SOT3; TO-126-3 | TO-225AA, TO-126-3 | Tube | TO-3 | TO-3 | ||
| Packing Method | Tube | Tube; Tube |