Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD14016S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD14016S can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 863914-BD14016S
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 1.5 A - 1.25 W Through Hole TO-126-3
Package: TO-225AA, TO-126-3
Package: Bulk
Mounting: Through Hole
Family Name: BD140
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole TO-126-3
TRANSISTOR, PNP, 80V, 1.5A, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 80V 1.5A TO126-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-BD14016S | 863914-BD14016S | BD14016S-ND | 82C0706 | BD14016S | BD14016S |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD14016S | Single Bipolar Transistors | Transistor, Pnp, 80V, 1.5A, To-225; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | Bulk | SOT3; TO-126-3 | TO-225AA, TO-126-3 | TO-3 | TO-126-3 | |
| Packing Method | Bulk | Bulk; Bulk | ||||
| IC(max) | 1500 milliamps | 1500 milliamps |