Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: BD14010STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD14010STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011257-BD14010STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
TRANS PNP 80V 1.5A TO126-3
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
TRANS PNP 80V 1.5A TO126-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-BD14010STU | BD14010STU-ND | 011257-BD14010STU | BD14010STU | BD14010STU | BD14010STU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD14010STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tube | TO-225AA, TO-126-3 | SOT3; TO-126-3 | TO-225AA, TO-126-3 | ||
| Packing Method | Tube | Tube; Tube | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps |