Manufacturer: ON Semiconductor
Win Source Part Number: 730018-BD14010S
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: BD140
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 63 at 150mA, 2V
Maximum Power: 1.25W
Bipolar (BJT) Transistor PNP 80V 1.5A 1.25W Through Hole TO-126-3
TRANS PNP 80V 1.5A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 730018-BD14010S | BD14010S-ND | BD14010S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD14010S | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |