onsemi Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi BD139G.

Description
BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi - 27AC0882 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi
27AC0882
Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi 27AC0882
BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 27AC0882
Product Name Bipolar Transistor, Npn, 80V To-225; Transistor Polarity Onsemi
Polarity NPN
Unlock Full Specs
to access all available technical data