Bipolar Transistors - BJT PNP Epitaxial Sil Product overview: BD13816STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13816STU can be used for catalog matching and distributor lookup.
Transistor, Fairchild, BD13816STU
Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1022849-BD13816STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Quantity per package: 1,920
TRANS PNP 60V 1.5A TO126-3
TRANS PNP 60V 1.5A TO126-3
TRANSISTOR, BIPOL, PNP, -60V, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1.5A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
Bipolar Transistors - BJT PNP Epitaxial Sil
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-BD13816STU | 1698594 | BD13816STU-ND | 1022849-BD13816STU | BD13816STU | BD13816STU | 31Y0538 | BD13816STU |
| Product Name | Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD13816STU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipol, Pnp, -60V, To-126-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | Tube | To-126 | TO-225AA, TO-126-3 | SOT3; TO-126-3 | TO-126-3 | TO-225AA, TO-126-3 | TO-3 | |
| Packing Method | Tube | Tube; Tube | ||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| PD | 1.25 milliwatts |