onsemi Single Bipolar Transistors BD13810STU

Description
Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD13810STUOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD13810STUOS-ND
Single Bipolar Transistors BD13810STUOS-ND
Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 60V 1.5A 1.25W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD13810STU - 118936-BD13810STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD13810STU
118936-BD13810STU
TRANSISTORS - Transistors (BJT) - Single - BD13810STU 118936-BD13810STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118936-BD13810STU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118936-BD13810STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
Singapore, Singapore
1.5A Bipolar Transistor
276-BD13810STU
1.5A Bipolar Transistor 276-BD13810STU
POWER BIPOLAR TRANSISTOR, 1.5A, Product overview: BD13810STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13810STU can be used for catalog matching and distributor lookup.

POWER BIPOLAR TRANSISTOR, 1.5A, Product overview: BD13810STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13810STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD13810STU
Bipolar Transistors - BJT BD13810STU
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD13810STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD13810STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD13810STU
TRANS PNP 60V 1.5A TO126-3

TRANS PNP 60V 1.5A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD13810STUOS-ND 118936-BD13810STU 276-BD13810STU BD13810STU BD13810STU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD13810STU 1.5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-225AA, TO-126-3 SOT3; TO-126 Bulk
Packing Method Bulk Tube; Tube
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data