onsemi 60V 1.5A Bipolar Transistor BD137G

Description
NPN BJT Transistor | 60V | 1.5A | TO-225 Product overview: BD137G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD137G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor | 60V | 1.5A | TO-225 Product overview: BD137G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD137G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.5A Bipolar Transistor
276-BD137G
60V 1.5A Bipolar Transistor 276-BD137G
NPN BJT Transistor | 60V | 1.5A | TO-225 Product overview: BD137G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD137G can be used for catalog matching and distributor lookup.

NPN BJT Transistor | 60V | 1.5A | TO-225 Product overview: BD137G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD137G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BD137GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD137GOS-ND
Single Bipolar Transistors BD137GOS-ND
Bipolar (BJT) Transistor NPN 60V 1.5A 1.25W Through Hole TO-126

Bipolar (BJT) Transistor NPN 60V 1.5A 1.25W Through Hole TO-126

Buy Now Datasheet
Bipolar Transistors - 5452298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
5452298
Bipolar Transistors 5452298
NPN power transistor,BD137 1.5A

NPN power transistor,BD137 1.5A

Supplier's Site
Bipolar Transistors - 1454701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454701
Bipolar Transistors 1454701
NPN power transistor,BD137 1.5A

NPN power transistor,BD137 1.5A

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BD137G - 079588-BD137G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD137G
079588-BD137G
TRANSISTORS - Transistors (BJT) - Single - BD137G 079588-BD137G
Manufacturer: ON Semiconductor Win Source Part Number: 079588-BD137G Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-225AA Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 079588-BD137G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-225AA
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BD137G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BD137G
Single Bipolar Transistors BD137G
TRANS NPN 60V 1.5A TO126

TRANS NPN 60V 1.5A TO126

Supplier's Site Datasheet
TRANS NPN 60V 1.5A TO-225AA - 598-BD137G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 1.5A TO-225AA
598-BD137G
TRANS NPN 60V 1.5A TO-225AA 598-BD137G
TRANS NPN 60V 1.5A TO-225AA

TRANS NPN 60V 1.5A TO-225AA

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD137G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD137G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD137G
TRANS NPN 60V 1.5A TO126

TRANS NPN 60V 1.5A TO126

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 65 W, 1.5 A, 40 Rohs Compliant Onsemi - 26W8127 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 65 W, 1.5 A, 40 Rohs Compliant Onsemi
26W8127
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 65 W, 1.5 A, 40 Rohs Compliant Onsemi 26W8127
Bipolar (BJT) Single Transistor, General Purpose, NPN, 60 V, 65 W, 1.5 A, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 60 V, 65 W, 1.5 A, 40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BD137G BD137GOS-ND 5452298 079588-BD137G BD137G 598-BD137G BD137G 26W8127
Product Name 60V 1.5A Bipolar Transistor Single Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD137G Single Bipolar Transistors TRANS NPN 60V 1.5A TO-225AA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 65 W, 1.5 A, 40 Rohs Compliant Onsemi
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN; NPN NPN
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 60 volts
PD 1250 milliwatts
Unlock Full Specs
to access all available technical data