onsemi Single Bipolar Transistors BD1366S

Description
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD1366S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD1366S-ND
Single Bipolar Transistors BD1366S-ND
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD1366S - 863912-BD1366S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD1366S
863912-BD1366S
TRANSISTORS - Transistors (BJT) - Single - BD1366S 863912-BD1366S
Manufacturer: ON Semiconductor Win Source Part Number: 863912-BD1366S Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 1.5 A - 1.25 W Through Hole TO-126-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: BD136 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 863912-BD1366S
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 1.5 A - 1.25 W Through Hole TO-126-3
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD136
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD1366S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD1366S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD1366S
TRANS PNP 45V 1.5A TO126-3

TRANS PNP 45V 1.5A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BD1366S-ND 863912-BD1366S BD1366S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD1366S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - MX0912B251Y - ODG (Origin Data Global)
Specs
Polarity NPN; NPN
Package Type SOT-439A
IC(max) 15000 milliamps
View Details
2 suppliers
Bipolar Transistor Arrays, Pre-Biased - BCR08PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers
Bipolar Transistors - 1689652 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers