onsemi TRANSISTORS - Transistors (BJT) - Single - BD13616STU BD13616STU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011252-BD13616STU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Family Name: BD13616 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BD136-16; BD136-16-BP; BD136-16-BP-HF; BD136-16 Lead Free ; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011252-BD13616STU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Family Name: BD13616 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BD136-16; BD136-16-BP; BD136-16-BP-HF; BD136-16 Lead Free ; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,920
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BD13616STU - 011252-BD13616STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD13616STU
011252-BD13616STU
TRANSISTORS - Transistors (BJT) - Single - BD13616STU 011252-BD13616STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011252-BD13616STU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP Family Name: BD13616 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1.25W Alternative Parts (Cross-Reference): BD136-16; BD136-16-BP; BD136-16-BP-HF; BD136-16 Lead Free ; Introduction Date: November 14, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011252-BD13616STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Family Name: BD13616
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BD136-16; BD136-16-BP; BD136-16-BP-HF; BD136-16 Lead Free ;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 011252-BD13616STU
Product Name TRANSISTORS - Transistors (BJT) - Single - BD13616STU
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 74AUP1T34GN,132 - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Push-Pull
Features RoHS
View Details
2 suppliers
Logic - Translators, Level Shifters - MAX3392EEBC - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details