Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3
PNP BJT Transistor, 45V, 1.5A, TO-126 Product overview: BD13616STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13616STU can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT PNP Epitaxial Sil
TRANS PNP 45V 1.5A TO126-3
TRANSISTOR, BIPOL, PNP, -45V, TO-126-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:12.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BD13616STUFS-ND | 276-BD13616STU | BD13616STU | BD13616STU | 31Y0535 |
| Product Name | Single Bipolar Transistors | 45V 1.5A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipol, Pnp, -45V, To-126-3; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-225AA, TO-126-3 | TO-3 | |||
| IC(max) | 1500 milliamps | 1500 milliamps | |||
| VCEO | 350 volts | 45 volts | |||
| VCBO | -45 volts |