onsemi Single Bipolar Transistors BD13616S

Description
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD13616S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD13616S-ND
Single Bipolar Transistors BD13616S-ND
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3

Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048967-BD13616S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048967-BD13616S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048967-BD13616S
Win Source Part Number: 1048967-BD13616S Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Power - Max: 1.25 W Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 1.5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126-3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BD13610STU; BD13610S; BD17610STU; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2156-BD13616S-488

Win Source Part Number: 1048967-BD13616S
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 1.5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BD13610STU; BD13610S; BD17610STU;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-BD13616S-488

Buy Now Datasheet
Singapore, Singapore
1.5A Bipolar Transistor
276-BD13616S
1.5A Bipolar Transistor 276-BD13616S
POWER BIPOLAR TRANSISTOR, 1.5A, Product overview: BD13616S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13616S can be used for catalog matching and distributor lookup.

POWER BIPOLAR TRANSISTOR, 1.5A, Product overview: BD13616S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13616S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD13616S
Bipolar Transistors - BJT BD13616S
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD13616S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD13616S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD13616S
TRANS PNP 45V 1.5A TO126-3

TRANS PNP 45V 1.5A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD13616S-ND 1048967-BD13616S 276-BD13616S BD13616S BD13616S
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1.5A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-225AA, TO-126-3 SOT3 Bulk TO-126-3
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
Power Gain 100 dB
Output Power 1.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR573E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details