POWER BIPOLAR TRANSISTOR, 1.5A, Product overview: BD13610STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD13610STU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200951-BD13610STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
Transistor, Fairchild, BD13610STU
Bipolar (BJT) Transistor PNP 45V 1.5A 1.25W Through Hole TO-126-3
TRANS PNP 45V 1.5A TO126-3
TRANS PNP 45V 1.5A TO126-3
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
TRANS, PNP, 45V, 1.5A, 150DEG C, 12.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BD13610STU | 200951-BD13610STU | 1698749 | BD13610STUFS-ND | BD13610STU | BD13610STU | BD13610STU | 54AH8479 | 598-BD13610STU |
| Product Name | 1.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BD13610STU | Bipolar Transistors | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Pnp, 45V, 1.5A, 150Deg C, 12.5W Rohs Compliant Onsemi | Bipolar Transistors - BJT PNP Si Transistor Epitaxial |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | Bulk | SOT3; TO-126 | To-126 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | TO-3 | |||
| Packing Method | Bulk | Tube; Tube | Tube; Tube | ||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |