Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD13516STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13516STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 049275-BD13516STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Family Name: BD13516
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BD135-BP; BD135-16; BD135;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
TRANS NPN 45V 1.5A TO126-3
TRANS, NPN, 45V, 1.5A, 150DEG C, 12.5W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 45V 1.5A TO126-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-BD13516STU | BD13516STUOS-ND | 049275-BD13516STU | BD13516STU | 54AH8478 | BD13516STU | BD13516STU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BD13516STU | Single Bipolar Transistors | Trans, Npn, 45V, 1.5A, 150Deg C, 12.5W Rohs Compliant Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | Tube | TO-225AA, TO-126-3 | SOT3; TO-126 | TO-225AA, TO-126-3 | TO-3 | ||
| Packing Method | Tube | Tube; Tube | |||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| PD | 12.5 milliwatts |