onsemi Single Bipolar Transistors BCX71K

Description
Bipolar (BJT) Transistor PNP 45V 500mA 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX71KFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX71KFSTR-ND
Single Bipolar Transistors BCX71KFSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 500mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SMD 45V 500mA SOT-23 Bipolar Transistor
276-BCX71K
SMD 45V 500mA SOT-23 Bipolar Transistor 276-BCX71K
PNP BJT, 45V, 500mA, SOT-23, Surface Mount Product overview: BCX71K from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71K can be used for catalog matching and distributor lookup.

PNP BJT, 45V, 500mA, SOT-23, Surface Mount Product overview: BCX71K from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45V, 500mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 45V, 500mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX71K - 079586-BCX71K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX71K
079586-BCX71K
TRANSISTORS - Transistors (BJT) - Single - BCX71K 079586-BCX71K
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079586-BCX71K Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: BCX71K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 380 @ 2mA, 5V Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): BC807-40; BC 807-16 E6803; BC807-16-T&R; Introduction Date: April 14, 1999 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079586-BCX71K
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: BCX71K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 380 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): BC807-40; BC 807-16 E6803; BC807-16-T&R;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number BCX71KFSTR-ND 276-BCX71K 079586-BCX71K
Product Name Single Bipolar Transistors SMD 45V 500mA SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX71K
Polarity PNP PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
Unlock Full Specs
to access all available technical data