General Purpose Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX71JLT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71JLT1 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 350mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 097721-BCX71JLT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 250 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BCX71JLT1 | BCX71JLT1-ND | 097721-BCX71JLT1 | BCX71JLT1 |
| Product Name | SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCX71JLT1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | ||
| VCBO | -45 volts |