onsemi 25V 0.8A SOT-23 Bipolar Transistor BCX20

Description
TRANS NPN 25V 0.8A SOT-23 Product overview: BCX20 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 25V 0.8A SOT-23 Product overview: BCX20 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.8A SOT-23 Bipolar Transistor
276-BCX20
25V 0.8A SOT-23 Bipolar Transistor 276-BCX20
TRANS NPN 25V 0.8A SOT-23 Product overview: BCX20 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX20 can be used for catalog matching and distributor lookup.

TRANS NPN 25V 0.8A SOT-23 Product overview: BCX20 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCX20-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX20-ND
Single Bipolar Transistors BCX20-ND
Bipolar (BJT) Transistor NPN 25V 800mA 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 800mA 310mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX20 - 200942-BCX20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX20
200942-BCX20
TRANSISTORS - Transistors (BJT) - Single - BCX20 200942-BCX20
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200942-BCX20 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 620mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200942-BCX20
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX20
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX20
TRANS NPN 25V 0.8A SOT23-3

TRANS NPN 25V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BCX20 BCX20-ND 200942-BCX20 BCX20
Product Name 25V 0.8A SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX20 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
IC(max) 800 milliamps 800 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data