onsemi Single Bipolar Transistors BCX19LT1

Description
Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX19LT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX19LT1OSTR-ND
Single Bipolar Transistors BCX19LT1OSTR-ND
Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
276-BCX19LT1
SOT-23 Bipolar Transistor 276-BCX19LT1
NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX19LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19LT1 can be used for catalog matching and distributor lookup.

NPN Bipolar Transistor, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX19LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX19LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCX19LT1 - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX19LT1 - 863894-BCX19LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX19LT1
863894-BCX19LT1
TRANSISTORS - Transistors (BJT) - Single - BCX19LT1 863894-BCX19LT1
Manufacturer: ON Semiconductor Win Source Part Number: 863894-BCX19LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 500 mA - 300 mW Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BCX19 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BCX19LT1OSCT, BCX19LT1OSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 863894-BCX19LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 500 mA - 300 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BCX19
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BCX19LT1OSCT, BCX19LT1OSTR

Buy Now Datasheet
TRANS NPN 45V 0.5A SOT23 - 598-BCX19LT1 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.5A SOT23
598-BCX19LT1
TRANS NPN 45V 0.5A SOT23 598-BCX19LT1
TRANS NPN 45V 0.5A SOT23

TRANS NPN 45V 0.5A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX19LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX19LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX19LT1
TRANS NPN 45V 0.5A SOT23-3

TRANS NPN 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCX19LT1OSTR-ND 276-BCX19LT1 BCX19LT1 863894-BCX19LT1 598-BCX19LT1 BCX19LT1
Product Name Single Bipolar Transistors SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX19LT1 TRANS NPN 45V 0.5A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data