onsemi SOT-23 Bipolar Transistor BCX18LT1G

Description
Small Signal PNP, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX18LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX18LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal PNP, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX18LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX18LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Bipolar Transistor
276-BCX18LT1G
SOT-23 Bipolar Transistor 276-BCX18LT1G
Small Signal PNP, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX18LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX18LT1G can be used for catalog matching and distributor lookup.

Small Signal PNP, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BCX18LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX18LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX18LT1G - 1022789-BCX18LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX18LT1G
1022789-BCX18LT1G
TRANSISTORS - Transistors (BJT) - Single - BCX18LT1G 1022789-BCX18LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022789-BCX18LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 620mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1022789-BCX18LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BCX18LT1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX18LT1G-ND
Single Bipolar Transistors BCX18LT1G-ND
Bipolar (BJT) Transistor PNP 25V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 25V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX18LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX18LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX18LT1G
TRANS PNP 25V 0.5A SOT23-3

TRANS PNP 25V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BCX18LT1G 1022789-BCX18LT1G BCX18LT1G-ND BCX18LT1G
Product Name SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX18LT1G Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
IC(max) 1.00E-4 milliamps 500 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data