onsemi TRANSISTORS - Transistors (BJT) - Single - BCX17LT1G BCX17LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 079580-BCX17LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 620mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 079580-BCX17LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 620mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BCX17LT1G is a PNP bipolar transistor designed for general-purpose applications. It has a maximum collector-emitter voltage of 45V and can handle continuous collector currents up to 500mA. The device features a power dissipation rating of 225mW when mounted on an FR-5 board, with a thermal resistance of 556°C/W. It operates within a junction temperature range of -55°C to +150°C. The transistor is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being both Pb-free and halogen-free. The package type is SOT-23, which is suitable for surface mounting. This transistor is ideal for engineers looking for a reliable PNP solution in their designs.

Datasheet Summary
Powered by GS/AI

The BCX17LT1G is a PNP bipolar transistor designed for general-purpose applications. It has a maximum collector-emitter voltage of 45V and can handle continuous collector currents up to 500mA. The device features a power dissipation rating of 225mW when mounted on an FR-5 board, with a thermal resistance of 556°C/W. It operates within a junction temperature range of -55°C to +150°C. The transistor is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards, being both Pb-free and halogen-free. The package type is SOT-23, which is suitable for surface mounting. This transistor is ideal for engineers looking for a reliable PNP solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCX17LT1G - 079580-BCX17LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX17LT1G
079580-BCX17LT1G
TRANSISTORS - Transistors (BJT) - Single - BCX17LT1G 079580-BCX17LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 079580-BCX17LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 620mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 079580-BCX17LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 620mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BCX17LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX17LT1GOSCT-ND
Single Bipolar Transistors BCX17LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCX17LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX17LT1GOSTR-ND
Single Bipolar Transistors BCX17LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCX17LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX17LT1GOSDKR-ND
Single Bipolar Transistors BCX17LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BCX17LT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
45V 0.5A SOT-23 Bipolar Transistor
276-BCX17LT1G
45V 0.5A SOT-23 Bipolar Transistor 276-BCX17LT1G
PNP BJT Transistor 45V 0.5A SOT-23 Product overview: BCX17LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX17LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 45V 0.5A SOT-23 Product overview: BCX17LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX17LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Pnp, -45V; Transistor Polarity Onsemi - 45J0573 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -45V; Transistor Polarity Onsemi
45J0573
Transistor, Pnp, -45V; Transistor Polarity Onsemi 45J0573
TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -45V, Sot-23; Transistor Polarity Onsemi - 31Y0451 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -45V, Sot-23; Transistor Polarity Onsemi
31Y0451
Transistor, Bipol, Pnp, -45V, Sot-23; Transistor Polarity Onsemi 31Y0451
TRANSISTOR, BIPOL, PNP, -45V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -45V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi - 80Y6666 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi
80Y6666
Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi 80Y6666
TRANS, BIPOL, PNP, -45V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:-; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP, -45V, SOT23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:-; Power Dissipation Pd:300mW; DC Collector Current:500mA; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCX17LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX17LT1G
Single Bipolar Transistors BCX17LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX17LT1G
Bipolar Transistors - BJT BCX17LT1G
Bipolar Transistors - BJT 500mA 50V PNP

Bipolar Transistors - BJT 500mA 50V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX17LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX17LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX17LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 079580-BCX17LT1G BCX17LT1GOSCT-ND BCX17LT1G 276-BCX17LT1G 45J0573 31Y0451 80Y6666 BCX17LT1G BCX17LT1G BCX17LT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BCX17LT1G Single Bipolar Transistors 45V 0.5A SOT-23 Bipolar Transistor Transistor, Pnp, -45V; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -45V, Sot-23; Transistor Polarity Onsemi Trans, Bipol, Pnp, -45V, Sot23; Transistor Polarity Onsemi Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD TO-3 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 6697694P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details