PNP BJT Transistor, SOT-23, 60V, 200mA, 300mW, SMD Product overview: BCW89 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 200mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 200mA, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW89 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 500mA 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079578-BCW89
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar Transistors - BJT SOT-23 PNP GP AMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BCW89 | BCW89TR-ND | 079578-BCW89 | 598-BCW89 |
| Product Name | SMD 60V 200mA 300mW Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCW89 | Bipolar Transistors - BJT SOT-23 PNP GP AMP |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP |
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | -60 volts | |||
| PD | 350 milliwatts | 350 milliwatts |