Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011222-BCW71
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 330MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 45V 500mA 330MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 45V 500mA 330MHz 350mW Surface Mount SOT-23-3
Bipolar Transistors - BJT SOT-23 NPN GP AMP Product overview: BCW71 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BCW71 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT SOT-23 NPN GP AMP
TRANS NPN 45V 0.5A SOT23-3
TRANS NPN 45V 0.5A SOT23-3
BIPOLAR TRANSISTOR, NPN, 45V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS, NPN, 45V, 0.5A, 150DEG C, 0.35W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 011222-BCW71 | BCW71TR-ND | 2087-BCW71 | BCW71 | BCW71 | BCW71 | 18C5793 | 31Y0448 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW71 | Single Bipolar Transistors | SOT-23 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Npn, 45V, Full Reel; Transistor Polarity Onsemi | Trans, Npn, 45V, 0.5A, 150Deg C, 0.35W; Transistor Polarity Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | ||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| fT | 330 MHz |