onsemi 45V 100mA SOT-23 Bipolar Transistor BCW69

Description
Small Signal Bipolar Transistor, 0.1A, 45V, PNP
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 45V, PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCW69 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 45V, PNP

Small Signal Bipolar Transistor, 0.1A, 45V, PNP

Supplier's Site Datasheet
Singapore, Singapore
45V 100mA SOT-23 Bipolar Transistor
276-BCW69
45V 100mA SOT-23 Bipolar Transistor 276-BCW69
PNP BJT 45V 100mA SOT-23 Transistor Product overview: BCW69 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW69 can be used for catalog matching and distributor lookup.

PNP BJT 45V 100mA SOT-23 Transistor Product overview: BCW69 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW69 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW69 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW69
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW69
TRANS PNP 45V 0.1A SOT23-3

TRANS PNP 45V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW69 276-BCW69 BCW69
Product Name 45V 100mA SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; SOT-23-3
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data