PNP BJT Transistor, 45V VCEO, 800mA IC, 100MHz, SOT-23 Product overview: BCW68GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68GLT1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
PNP Bipolar Transistor
BIPOLAR TRANSISTOR, PNP, -45V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:800mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -45 V, 100 MHz, 225 mW, -800 mA, 60 RoHS Compliant: Yes
TRANSISTOR, PNP, -45V, -800MA, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:100MHz; Power Dissipation Pd:225mW; DC Collector Current:-800mA; DC Current Gain hFE:60hFE; RoHS Compliant: Yes
TRANS PNP 45V 0.8A SOT23-3
TRANS PNP 45V 0.8A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCW68GLT1G | BCW68GLT1GOSTR-ND | BCW68GLT1G | 45J0570 | 04X5925 | 94W7520 | BCW68GLT1G | BCW68GLT1G |
| Product Name | 45V 800mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp, -45V, Sot-23, Full Reel; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Pnp, -45 V, 100 Mhz, 225 Mw, -800 Ma, 60 Rohs Compliant Onsemi | Transistor, Pnp, -45V, -800Ma, Sot-223-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | -45 volts | 45 volts | 45 volts | |||||
| VCBO | 60 volts | |||||||
| fT | 100 MHz |