onsemi Single Bipolar Transistors BCW66GLT3G

Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW66GLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66GLT3GOSDKR-ND
Single Bipolar Transistors BCW66GLT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW66GLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66GLT3GOSTR-ND
Single Bipolar Transistors BCW66GLT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW66GLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66GLT3GOSCT-ND
Single Bipolar Transistors BCW66GLT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1120380-BCW66GLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1120380-BCW66GLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1120380-BCW66GLT3G
Win Source Part Number: 1120380-BCW66GLT3G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 20nA DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V Frequency - Transition: 100MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: ONSONSBCW66GLT3G,BCW 66GLT3GOSCT,BCW66GLT 3GOSTR,BCW66GLT3GOSD KR,BCW66GLT3G-ND,215 6-BCW66GLT3G-OS Base Product Number: BCW66

Win Source Part Number: 1120380-BCW66GLT3G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 20nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: ONSONSBCW66GLT3G,BCW66GLT3GOSCT,BCW66GLT3GOSTR,BCW66GLT3GOSDKR,BCW66GLT3G-ND,2156-BCW66GLT3G-OS
Base Product Number: BCW66

Buy Now Datasheet
Singapore, Singapore
45V 800mA 100MHz SOT-23 Bipolar Transistor
276-BCW66GLT3G
45V 800mA 100MHz SOT-23 Bipolar Transistor 276-BCW66GLT3G
NPN BJT Transistor, 45V VCEO, 800mA Ic, 100MHz, SOT-23-3 Product overview: BCW66GLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66GLT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 800mA Ic, 100MHz, SOT-23-3 Product overview: BCW66GLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66GLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW66GLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW66GLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW66GLT3G
TRANS NPN 45V 0.8A SOT23-3

TRANS NPN 45V 0.8A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi - 50M1996 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi
50M1996
Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi 50M1996
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW66GLT3G
Bipolar Transistors - BJT BCW66GLT3G
Bipolar Transistors - BJT GENRL TRANSISTOR

Bipolar Transistors - BJT GENRL TRANSISTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW66GLT3GOSDKR-ND 1120380-BCW66GLT3G 276-BCW66GLT3G BCW66GLT3G 50M1996 BCW66GLT3G
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 45V 800mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 TO-3
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Power Gain 160 dB
Operating Frequency 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data