onsemi Bipolar Transistors BCW66GLT1G

Description
ON Semiconductor, BCW66GLT1G
Request a Quote Datasheet
Description
ON Semiconductor, BCW66GLT1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1868676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868676
Bipolar Transistors 1868676
ON Semiconductor, BCW66GLT1G

ON Semiconductor, BCW66GLT1G

Supplier's Site
Bipolar Transistors - 1867138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867138
Bipolar Transistors 1867138
ON Semiconductor, BCW66GLT1G

ON Semiconductor, BCW66GLT1G

Supplier's Site
Bipolar Transistors - 1868676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868676P
Bipolar Transistors 1868676P
ON Semiconductor, BCW66GLT1G

ON Semiconductor, BCW66GLT1G

Supplier's Site
Singapore, Singapore
45V 0.8A 100MHz SOT-23 Bipolar Transistor
276-BCW66GLT1G
45V 0.8A 100MHz SOT-23 Bipolar Transistor 276-BCW66GLT1G
NPN BJT Transistor 45V 0.8A 100MHz SOT-23 Product overview: BCW66GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66GLT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 45V 0.8A 100MHz SOT-23 Product overview: BCW66GLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66GLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCW66GLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW66GLT1G - 011216-BCW66GLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW66GLT1G
011216-BCW66GLT1G
TRANSISTORS - Transistors (BJT) - Single - BCW66GLT1G 011216-BCW66GLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011216-BCW66GLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BCW66GL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BCW66G; BCW66H; BCW66F; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011216-BCW66GLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BCW66GL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BCW66G; BCW66H; BCW66F;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - BCW66GLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66GLT1GOSCT-ND
Single Bipolar Transistors BCW66GLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW66GLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66GLT1GOSTR-ND
Single Bipolar Transistors BCW66GLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW66GLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66GLT1GOSDKR-ND
Single Bipolar Transistors BCW66GLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW66GLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW66GLT1G
Single Bipolar Transistors BCW66GLT1G
TRANS NPN 45V 0.8A SOT23-3

TRANS NPN 45V 0.8A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi - 26K3375 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi
26K3375
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi 26K3375
BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 330 Mw, 800 Ma, 60 Rohs Compliant Onsemi - 90W4252 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 330 Mw, 800 Ma, 60 Rohs Compliant Onsemi
90W4252
Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 330 Mw, 800 Ma, 60 Rohs Compliant Onsemi 90W4252
Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 330 mW, 800 mA, 60 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 100 MHz, 330 mW, 800 mA, 60 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCW66GLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCW66GLT1G
45V 300mW 160@100mA,1V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 160@100mA,1V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW66GLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW66GLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW66GLT1G
TRANS NPN 45V 0.8A SOT23-3

TRANS NPN 45V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1868676 1868676P 276-BCW66GLT1G BCW66GLT1G 011216-BCW66GLT1G BCW66GLT1GOSCT-ND BCW66GLT1G 26K3375 90W4252 BCW66GLT1G BCW66GLT1G
Product Name Bipolar Transistors Bipolar Transistors 45V 0.8A 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW66GLT1G Single Bipolar Transistors Single Bipolar Transistors Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, Npn, 45 V, 100 Mhz, 330 Mw, 800 Ma, 60 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN; NPN NPN NPN NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 SOT23
Number of units in IC 1
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data