onsemi Single Bipolar Transistors BCW65CLT1G

Description
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW65CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW65CLT1GOSCT-ND
Single Bipolar Transistors BCW65CLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW65CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW65CLT1GOSDKR-ND
Single Bipolar Transistors BCW65CLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW65CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW65CLT1GOSTR-ND
Single Bipolar Transistors BCW65CLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
32V 800mA 100MHz SOT-23 Bipolar Transistor
276-BCW65CLT1G
32V 800mA 100MHz SOT-23 Bipolar Transistor 276-BCW65CLT1G
NPN BJT 32V 800mA 100MHz SOT-23 Transistor Product overview: BCW65CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65CLT1G can be used for catalog matching and distributor lookup.

NPN BJT 32V 800mA 100MHz SOT-23 Transistor Product overview: BCW65CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8009686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009686
Bipolar Transistors 8009686
onsemi BCW65CLT1G Transistor

onsemi BCW65CLT1G Transistor

Supplier's Site
Bipolar Transistors - 8009686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009686P
Bipolar Transistors 8009686P
onsemi BCW65CLT1G Transistor

onsemi BCW65CLT1G Transistor

Supplier's Site
Bipolar Transistors - 1455196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1455196
Bipolar Transistors 1455196
onsemi BCW65CLT1G Transistor

onsemi BCW65CLT1G Transistor

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCW65CLT1G - 098414-BCW65CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW65CLT1G
098414-BCW65CLT1G
TRANSISTORS - Transistors (BJT) - Single - BCW65CLT1G 098414-BCW65CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 098414-BCW65CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 098414-BCW65CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW65CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW65CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW65CLT1G
TRANS NPN 32V 0.8A SOT23-3

TRANS NPN 32V 0.8A SOT23-3

Supplier's Site
Single Bipolar Transistors - BCW65CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW65CLT1G
Single Bipolar Transistors BCW65CLT1G
TRANS NPN 32V 0.8A SOT23-3

TRANS NPN 32V 0.8A SOT23-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 32V Sot-23; Transistor Polarity Onsemi - 41K9590 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 32V Sot-23; Transistor Polarity Onsemi
41K9590
Bipolar Transistor, Npn, 32V Sot-23; Transistor Polarity Onsemi 41K9590
BIPOLAR TRANSISTOR, NPN, 32V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 32V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW65CLT1GOSCT-ND 276-BCW65CLT1G 8009686 8009686P 098414-BCW65CLT1G BCW65CLT1G BCW65CLT1G 41K9590
Product Name Single Bipolar Transistors 32V 800mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW65CLT1G Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 32V Sot-23; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps
VCEO 32 volts 32 volts 32 volts 32 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data