onsemi Single Bipolar Transistors BCW65ALT1G

Description
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-BCW65ALT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-BCW65ALT1GDKR-ND
Single Bipolar Transistors 488-BCW65ALT1GDKR-ND
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - 488-BCW65ALT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-BCW65ALT1GTR-ND
Single Bipolar Transistors 488-BCW65ALT1GTR-ND
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - 488-BCW65ALT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-BCW65ALT1GCT-ND
Single Bipolar Transistors 488-BCW65ALT1GCT-ND
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW65ALT1G - 111806-BCW65ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW65ALT1G
111806-BCW65ALT1G
TRANSISTORS - Transistors (BJT) - Single - BCW65ALT1G 111806-BCW65ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 111806-BCW65ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 111806-BCW65ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 7813967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813967P
Bipolar Transistors 7813967P
Transistor NPN 32V 800mA HFE:100 SOT23

Transistor NPN 32V 800mA HFE:100 SOT23

Supplier's Site
Bipolar Transistors - 7813967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7813967
Bipolar Transistors 7813967
Transistor NPN 32V 800mA HFE:100 SOT23

Transistor NPN 32V 800mA HFE:100 SOT23

Supplier's Site
Bipolar Transistors - 1453535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453535
Bipolar Transistors 1453535
Transistor NPN 32V 800mA HFE:100 SOT23

Transistor NPN 32V 800mA HFE:100 SOT23

Supplier's Site
Singapore, Singapore
32V 800mA 100MHz SOT-23 Bipolar Transistor
276-BCW65ALT1G
32V 800mA 100MHz SOT-23 Bipolar Transistor 276-BCW65ALT1G
NPN BJT 32V 800mA 100MHz SOT-23 Transistor Product overview: BCW65ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65ALT1G can be used for catalog matching and distributor lookup.

NPN BJT 32V 800mA 100MHz SOT-23 Transistor Product overview: BCW65ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW65ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW65ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW65ALT1G
TRANS NPN 32V 0.8A SOT23-3

TRANS NPN 32V 0.8A SOT23-3

Supplier's Site
TRANS NPN 32V 0.8A SOT-23 - 598-BCW65ALT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 32V 0.8A SOT-23
598-BCW65ALT1G
TRANS NPN 32V 0.8A SOT-23 598-BCW65ALT1G
TRANS NPN 32V 0.8A SOT-23

TRANS NPN 32V 0.8A SOT-23

Supplier's Site
Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi - 45J0569 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi
45J0569
Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi 45J0569
BIPOLAR TRANSISTOR, NPN, 32V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 32V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 488-BCW65ALT1GDKR-ND 111806-BCW65ALT1G 7813967P 7813967 276-BCW65ALT1G BCW65ALT1G 598-BCW65ALT1G 45J0569
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW65ALT1G Bipolar Transistors Bipolar Transistors 32V 800mA 100MHz SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 32V 0.8A SOT-23 Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) TO-3; SOT23
Number of units in IC 1
IC(max) 800 milliamps 800 milliamps 800 milliamps
VCEO 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data