Manufacturer: ON Semiconductor
Win Source Part Number: 913129-BCW65ALT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 32 V 800 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BCW65
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
NPN BJT, 32V, 800mA, 100MHz, SOT-23-3, SM Transistor Product overview: BCW65ALT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW65ALT1 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.8A, 32V, NPN, TO-236AB
Bipolar (BJT) Transistor NPN 32V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)
TRANS NPN 32V 0.8A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 913129-BCW65ALT1 | 276-BCW65ALT1 | BCW65ALT1 | BCW65ALT1-ND | BCW65ALT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW65ALT1 | 32V 800mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 2.00E-5 milliamps | 800 milliamps | |||
| VCEO | 32 volts | 32 volts | |||
| VCBO | 60 volts |