Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200931-BCW61DMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 380 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61DMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61DMTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 32V 100mA 350mW Surface Mount SOT-23-3
TRANS PNP 32V 0.1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 200931-BCW61DMTF | 276-BCW61DMTF | BCW61DMTF-ND | BCW61DMTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCW61DMTF | 32V 0.1A SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 32 volts | 32 volts |