onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BCW61BLT3

Description
Small Signal Bipolar Transistor, 0.1A, 32V, PNP, TO-236AB
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 32V, PNP, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCW61BLT3 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 32V, PNP, TO-236AB

Small Signal Bipolar Transistor, 0.1A, 32V, PNP, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048930-BCW61BLT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048930-BCW61BLT3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048930-BCW61BLT3
Win Source Part Number: 1048930-BCW61BLT3 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-BCW61BLT3,ONSON SBCW61BLT3 RoHS Status: Not applicable

Win Source Part Number: 1048930-BCW61BLT3
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-BCW61BLT3,ONSONSBCW61BLT3
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW61BLT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW61BLT3
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW61BLT3
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW61BLT3 1048930-BCW61BLT3 BCW61BLT3
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
Single Bipolar Transistors - 448-BC817K25WH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
Bipolar Transistors - 1219941 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details