onsemi Single Bipolar Transistors BCW61AMTF

Description
Bipolar (BJT) Transistor PNP 32V 100mA 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 32V 100mA 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW61AMTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW61AMTF-ND
Single Bipolar Transistors BCW61AMTF-ND
Bipolar (BJT) Transistor PNP 32V 100mA 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 32V 100mA 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW61AMTF - 200927-BCW61AMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW61AMTF
200927-BCW61AMTF
TRANSISTORS - Transistors (BJT) - Single - BCW61AMTF 200927-BCW61AMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 200927-BCW61AMTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 120 @ 2mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 200927-BCW61AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 120 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
32V 0.1A SOT-23 Bipolar Transistor
276-BCW61AMTF
32V 0.1A SOT-23 Bipolar Transistor 276-BCW61AMTF
TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61AMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61AMTF can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.1A SOT-23 Product overview: BCW61AMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61AMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW61AMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW61AMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW61AMTF
TRANS PNP 32V 0.1A SOT23-3

TRANS PNP 32V 0.1A SOT23-3

Supplier's Site
TRANS PNP 32V 0.1A SOT-23 - 598-BCW61AMTF - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 32V 0.1A SOT-23
598-BCW61AMTF
TRANS PNP 32V 0.1A SOT-23 598-BCW61AMTF
TRANS PNP 32V 0.1A SOT-23

TRANS PNP 32V 0.1A SOT-23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCW61AMTF-ND 200927-BCW61AMTF 276-BCW61AMTF BCW61AMTF 598-BCW61AMTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW61AMTF 32V 0.1A SOT-23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 32V 0.1A SOT-23
Polarity PNP PNP; PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23
IC(max) 100 milliamps 100 milliamps
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data