NPN BJT 32V 100mA 125MHz SOT-23 Transistor Product overview: BCW60D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, 125MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, 125MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-BCW60D | BCW60D-ND |
| Product Name | 32V 100mA 125MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN |
| IC(max) | 100 milliamps | |
| VCEO | 32 volts | |
| VCBO | 32 volts |