NPN Bipolar Transistor
Transistor NPN 32V 100mA HFE:420 SOT23
Transistor NPN 32V 100mA HFE:420 SOT23
Transistor NPN 32V 100mA HFE:420 SOT23
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
NPN BJT, 32V VCEO, 100mA IC, SOT-23-3 Product overview: BCW33LT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW33LT3G can be used for catalog matching and distributor lookup.
BIPOLAR TRANSISTOR, NPN, 32V; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 32V 0.1A SOT23-3
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW33LT3G | 7813963P | 7813963 | 488-BCW33LT3GTR-ND | 276-BCW33LT3G | 41K9589 | BCW33LT3G |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 32V 100mA SOT-23 Bipolar Transistor | Bipolar Transistor, Npn, 32V; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | |
| Package Type | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Number of units in IC | 1 | ||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |